U.S. Plastic Corporation Small-Format HP Pallet 4360

Description
The 42 x 30 Small-Format HP Pallet is designed to optimize the supply chain of small footprint retailers by eliminating product touches during the order replenishment process, from distribution center (DC) to store to floor. With this new pallet, full case and split-cases can be sorted and loaded at the DC. The pallet is then delivered to the store and used as a replenishment vehicle at the point of sale. Once pallets arrive at the retailer, they can be moved directly to the floor, reducing labor costs and maximizing storage space. Faster deliveries, with 30 pallet width that provides access through narrow doorways and maneuverability in store. Truckload density, with 45 pallet locations per 53 trailer. Recyclable. Generous clearance for forklifts to de-nest a full stack of pallets, with slanted fork entry and a discontinuous, stepped pallet lip. Ease of manual handling, with a 20 lbs. tare weight and ergonomic hand holes. Added efficiency with molded-in stretch wrap notches in each pallet corner. 4 way Fork Truck Entry and 4 way (21" tine) Hand Truck Entry. Weighs 20 lbs. Nest Ratio: 2.5:1. Static load capacity is 10,000 lbs. and dynamic load capacity is 2,800 lbs. Truckload quantity(53 Trailer) : 1845 pallets. Actual dimensions: 41.8" L x 29.8" W x 6.4" H.
Description
The 42 x 30 Small-Format HP Pallet is designed to optimize the supply chain of small footprint retailers by eliminating product touches during the order replenishment process, from distribution center (DC) to store to floor. With this new pallet, full case and split-cases can be sorted and loaded at the DC. The pallet is then delivered to the store and used as a replenishment vehicle at the point of sale. Once pallets arrive at the retailer, they can be moved directly to the floor, reducing labor costs and maximizing storage space. Faster deliveries, with 30 pallet width that provides access through narrow doorways and maneuverability in store. Truckload density, with 45 pallet locations per 53 trailer. Recyclable. Generous clearance for forklifts to de-nest a full stack of pallets, with slanted fork entry and a discontinuous, stepped pallet lip. Ease of manual handling, with a 20 lbs. tare weight and ergonomic hand holes. Added efficiency with molded-in stretch wrap notches in each pallet corner. 4 way Fork Truck Entry and 4 way (21" tine) Hand Truck Entry. Weighs 20 lbs. Nest Ratio: 2.5:1. Static load capacity is 10,000 lbs. and dynamic load capacity is 2,800 lbs. Truckload quantity(53 Trailer) : 1845 pallets. Actual dimensions: 41.8" L x 29.8" W x 6.4" H.

Suppliers

Company
Product
Description
Supplier Links
Small-Format HP Pallet - 4360 - U.S. Plastic Corporation
Lima, OH, USA
Small-Format HP Pallet
4360
Small-Format HP Pallet 4360
The 42 x 30 Small-Format HP Pallet is designed to optimize the supply chain of small footprint retailers by eliminating product touches during the order replenishment process, from distribution center (DC) to store to floor. With this new pallet, full case and split-cases can be sorted and loaded at the DC. The pallet is then delivered to the store and used as a replenishment vehicle at the point of sale. Once pallets arrive at the retailer, they can be moved directly to the floor, reducing labor costs and maximizing storage space. Faster deliveries, with 30 pallet width that provides access through narrow doorways and maneuverability in store. Truckload density, with 45 pallet locations per 53 trailer. Recyclable. Generous clearance for forklifts to de-nest a full stack of pallets, with slanted fork entry and a discontinuous, stepped pallet lip. Ease of manual handling, with a 20 lbs. tare weight and ergonomic hand holes. Added efficiency with molded-in stretch wrap notches in each pallet corner. 4 way Fork Truck Entry and 4 way (21" tine) Hand Truck Entry. Weighs 20 lbs. Nest Ratio: 2.5:1. Static load capacity is 10,000 lbs. and dynamic load capacity is 2,800 lbs. Truckload quantity(53 Trailer) : 1845 pallets. Actual dimensions: 41.8" L x 29.8" W x 6.4" H.

The 42 x 30 Small-Format HP Pallet is designed to optimize the supply chain of small footprint retailers by eliminating product touches during the order replenishment process, from distribution center (DC) to store to floor. With this new pallet, full case and split-cases can be sorted and loaded at the DC. The pallet is then delivered to the store and used as a replenishment vehicle at the point of sale. Once pallets arrive at the retailer, they can be moved directly to the floor, reducing labor costs and maximizing storage space. Faster deliveries, with 30 pallet width that provides access through narrow doorways and maneuverability in store. Truckload density, with 45 pallet locations per 53 trailer. Recyclable. Generous clearance for forklifts to de-nest a full stack of pallets, with slanted fork entry and a discontinuous, stepped pallet lip. Ease of manual handling, with a 20 lbs. tare weight and ergonomic hand holes. Added efficiency with molded-in stretch wrap notches in each pallet corner. 4 way Fork Truck Entry and 4 way (21" tine) Hand Truck Entry. Weighs 20 lbs. Nest Ratio: 2.5:1. Static load capacity is 10,000 lbs. and dynamic load capacity is 2,800 lbs. Truckload quantity(53 Trailer) : 1845 pallets. Actual dimensions: 41.8" L x 29.8" W x 6.4" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pallets
Product Number 4360
Product Name Small-Format HP Pallet
Size 42" x 30"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Full Picture Frame Heavy Duty Plastic Pallets - GS.4840.6R5.SHD - Greystone Logistics, LLC
Specs
Size 40"x48"
Pallet Weight 60 lbs (27.21 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Six Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details
CPP 420 PE - Container pallet - Multi-Trip -  - CABKA North America, Inc.
Specs
Size 44 x 44 x 5.5 in
Pallet Weight 24.5 lbs (11.11 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details