Amphenol RF Attenuator - Fixed Coaxial 112620

Description
BNC Male to Female Attenuator Housing
Request a Quote Datasheet
Description
BNC Male to Female Attenuator Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 112620 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
112620
Attenuator - Fixed Coaxial 112620
BNC Male to Female Attenuator Housing

BNC Male to Female Attenuator Housing

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
112620
RF and Wireless - Attenuators 112620
RF ATTENUATOR BNC INLINE MODULE

RF ATTENUATOR BNC INLINE MODULE

Supplier's Site
Attenuators - 112620 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
112620
Attenuators 112620
RF Attenuators BNC In-Line Module

RF Attenuators BNC In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 112620 112620 112620
Product Name Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1231-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 15 dB
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
4 suppliers
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details