Spectrum Control Attenuator - Fixed Coaxial 18N20W-20

Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS
Request a Quote Datasheet
Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18N20W-20 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18N20W-20
Attenuator - Fixed Coaxial 18N20W-20
TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS

TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18N20W-20
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details