TTM Technologies Inc. Attenuator - PCB Mount 100N4AE

Description
Full Flange Attenuators
Request a Quote Datasheet
Description
Full Flange Attenuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - 100N4AE - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
100N4AE
Attenuator - PCB Mount 100N4AE
Full Flange Attenuators

Full Flange Attenuators

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 100N4AE
Product Name Attenuator - PCB Mount
Frequency 2.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details