Spectrum Control Attenuator - Fixed Coaxial 18N25W-03

Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 25 WATTS
Request a Quote Datasheet
Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 25 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18N25W-03 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18N25W-03
Attenuator - Fixed Coaxial 18N25W-03
TYPE N ATTENUATOR; UP TO 18 GHZ; 25 WATTS

TYPE N ATTENUATOR; UP TO 18 GHZ; 25 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18N25W-03
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details