Spectrum Control Attenuator - Fixed Coaxial 18N20W-10

Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS
Request a Quote Datasheet
Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18N20W-10 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18N20W-10
Attenuator - Fixed Coaxial 18N20W-10
TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS

TYPE N ATTENUATOR; UP TO 18 GHZ; 20 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18N20W-10
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details