Spectrum Control Attenuator - Fixed Coaxial 18B20W-06

Description
SMA ATTENUATOR; UP TO 18 GHZ; 20 WATTS
Request a Quote Datasheet
Description
SMA ATTENUATOR; UP TO 18 GHZ; 20 WATTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18B20W-06 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18B20W-06
Attenuator - Fixed Coaxial 18B20W-06
SMA ATTENUATOR; UP TO 18 GHZ; 20 WATTS

SMA ATTENUATOR; UP TO 18 GHZ; 20 WATTS

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18B20W-06
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details