Spectrum Control Attenuator - Fixed Coaxial 18N10W-06

Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 10 WATTS
Request a Quote
Description
TYPE N ATTENUATOR; UP TO 18 GHZ; 10 WATTS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 18N10W-06 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
18N10W-06
Attenuator - Fixed Coaxial 18N10W-06
TYPE N ATTENUATOR; UP TO 18 GHZ; 10 WATTS

TYPE N ATTENUATOR; UP TO 18 GHZ; 10 WATTS

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 18N10W-06
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details