TACTILE SWITCH, 0.05A, 32VDC, TH, 3N; Product Range:KSA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:3N; Contact Rating:50mA at 32VDC; IP Rating:IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 35AH1042 |
| Product Name | Tactile Switch, 0.05A, 32Vdc, Th, 3N; Product Range C&k Components |
| Terminal Type | Through Hole |