C&K Components Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components KSC2TE31J LFS

Description
TACTILE SW, 0.003A, 24VDC, 280GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:280gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Description
TACTILE SW, 0.003A, 24VDC, 280GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:280gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components - 31AJ3570 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components
31AJ3570
Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components 31AJ3570
TACTILE SW, 0.003A, 24VDC, 280GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:280gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SW, 0.003A, 24VDC, 280GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:280gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components - 31AJ3571 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components
31AJ3571
Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components 31AJ3571
TACTILE SW, 0.003A, 24VDC, 280GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:280gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SW, 0.003A, 24VDC, 280GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:280gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 31AJ3570
Product Name Tactile Sw, 0.003A, 24Vdc, 280Gf, Smd; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
6mm SMT Tactile - HP0315AFKP2-S - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers