C&K Components Tactile Switches KSC621JLFS

Description
Tactile Switches Silver 160Gf J-Lead
Datasheet
Description
Tactile Switches Silver 160Gf J-Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSC621JLFS
Tactile Switches KSC621JLFS
Tactile Switches Silver 160Gf J-Lead

Tactile Switches Silver 160Gf J-Lead

Buy Now Datasheet
Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components - 95W3298 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components
95W3298
Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components 95W3298
SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; Product Range:KSC6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:170gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; Product Range:KSC6 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:170gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC621JLFS 95W3298
Product Name Tactile Switches Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead Surface Mount Technology; SMD
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1700 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3462-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3J Hinged Tactile Switch - B3J-2300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers