Round Button 42mA Brick nogging SPST - NO 24V 561gf SMD Tactile Switches ROHS
Round Button 42mA Standing paste SPST - normally open 24V 561gf SMD Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSCXA55JLFS | KSCXA55JLFS |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | J pin | |
| Features | RoHS | |
| Min. Actuating Force | 1.2 lbs (0.5609 kg) |