C&K Components Tactile Switches KSC1001JLFS

Description
Tactile Switches 1A 32VDC 4.9mm 1.45N J bend, IP67
Datasheet
Description
Tactile Switches 1A 32VDC 4.9mm 1.45N J bend, IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSC1001JLFS
Tactile Switches KSC1001JLFS
Tactile Switches 1A 32VDC 4.9mm 1.45N J bend, IP67

Tactile Switches 1A 32VDC 4.9mm 1.45N J bend, IP67

Buy Now Datasheet
Pushbutton Switches - KSC1001JLFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KSC1001JLFS
Pushbutton Switches KSC1001JLFS
50mA 6.2mm 145gf 32V 6.2mm 2mm Round Button Standing paste SPST SMD Tactile Switches ROHS

50mA 6.2mm 145gf 32V 6.2mm 2mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC1001JLFS KSC1001JLFS
Product Name Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.3 lbs (0.1478 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
3 suppliers