C&K Components Tactile Switches - KSC931JLFS KSC931JLFS

Description
Manufacturer: C&K Components Win Source Part Number: 1193611-KSC931JLFS Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 1193611-KSC931JLFS Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC931JLFS
1193611-KSC931JLFS
Tactile Switches - KSC931JLFS 1193611-KSC931JLFS
Manufacturer: C&K Components Win Source Part Number: 1193611-KSC931JLFS Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: C&K Components
Win Source Part Number: 1193611-KSC931JLFS
Manufacturer Homepage: www.ck-components.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSC931JLFS
Tactile Switches KSC931JLFS
Tactile Switches 2.55N J Bend

Tactile Switches 2.55N J Bend

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1193611-KSC931JLFS KSC931JLFS
Product Name Tactile Switches - KSC931JLFS Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.6 lbs (0.2651 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Pushbutton Switches - 486-3672-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers