C&K Components Tactile Switches - KSC411J70SHLFS KSC411J70SHLFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992519-KSC411J70SHLF S Packaging: Tape and Reel Number of Positions: 2 Termination: J-Bend, SMD/SMT Contact Material: Silver Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP67, Waterproof Switch Function: Off-Mom Actuator Length: 2.6 mm Switch Travel: 350 µm Contact Current Rating: 50 mA Height: 5.2 mm Operating Force: 1.4 N Mechanical Life: 1 Mcycles Power Rating: 1 W Width: 6.2 mm Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): KSC221GLFS; KSC221JLFS; KSC621JLFS; EVP-AVAA1AKSC411J 70 SH LFS; KSC411J 70SH LFS; KSC411J70SH LFS; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.8 mm Lead Free: Yes Mount: Sealed, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992519-KSC411J70SHLF S Packaging: Tape and Reel Number of Positions: 2 Termination: J-Bend, SMD/SMT Contact Material: Silver Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP67, Waterproof Switch Function: Off-Mom Actuator Length: 2.6 mm Switch Travel: 350 µm Contact Current Rating: 50 mA Height: 5.2 mm Operating Force: 1.4 N Mechanical Life: 1 Mcycles Power Rating: 1 W Width: 6.2 mm Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): KSC221GLFS; KSC221JLFS; KSC621JLFS; EVP-AVAA1AKSC411J 70 SH LFS; KSC411J 70SH LFS; KSC411J70SH LFS; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.8 mm Lead Free: Yes Mount: Sealed, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSC411J70SHLFS - 992519-KSC411J70SHLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSC411J70SHLFS
992519-KSC411J70SHLFS
Tactile Switches - KSC411J70SHLFS 992519-KSC411J70SHLFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992519-KSC411J70SHLF S Packaging: Tape and Reel Number of Positions: 2 Termination: J-Bend, SMD/SMT Contact Material: Silver Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP67, Waterproof Switch Function: Off-Mom Actuator Length: 2.6 mm Switch Travel: 350 µm Contact Current Rating: 50 mA Height: 5.2 mm Operating Force: 1.4 N Mechanical Life: 1 Mcycles Power Rating: 1 W Width: 6.2 mm Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): KSC221GLFS; KSC221JLFS; KSC621JLFS; EVP-AVAA1AKSC411J 70 SH LFS; KSC411J 70SH LFS; KSC411J70SH LFS; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.8 mm Lead Free: Yes Mount: Sealed, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992519-KSC411J70SHLFS
Packaging: Tape and Reel
Number of Positions: 2
Termination: J-Bend, SMD/SMT
Contact Material: Silver
Current Rating: 50 mA
Length: 6.2 mm
Orientation: Straight
Contact Plating: Silver
Ratings: Dust Tight, IP67, Waterproof
Switch Function: Off-Mom
Actuator Length: 2.6 mm
Switch Travel: 350 µm
Contact Current Rating: 50 mA
Height: 5.2 mm
Operating Force: 1.4 N
Mechanical Life: 1 Mcycles
Power Rating: 1 W
Width: 6.2 mm
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KSC221GLFS; KSC221JLFS; KSC621JLFS; EVP-AVAA1AKSC411J 70 SH LFS; KSC411J 70SH LFS; KSC411J70SH LFS;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.8 mm
Lead Free: Yes
Mount: Sealed, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Voltage Rating (DC): 32 V
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSC411J70SHLFS
Tactile Switches KSC411J70SHLFS
Tactile Switches 1A 32VDC 5.2mm 1.4N J bend, IP67

Tactile Switches 1A 32VDC 5.2mm 1.4N J bend, IP67

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 992519-KSC411J70SHLFS KSC411J70SHLFS
Product Name Tactile Switches - KSC411J70SHLFS Tactile Switches
Min. Actuating Force 0.3 lbs (0.1427 kg) 0.3 lbs (0.1427 kg)
Max. Actuating Force 0.3 lbs (0.1427 kg) 0.3 lbs (0.1427 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Terminal Type J Form Lead
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 3-101-023-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
Tactile Switches - 1-2213818-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details