Tactile Switches Tact, 2.4N, G leads, 0.2VA 32VDC max, IP40, 6.2x6.2mm, 5mm H
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 35AH1066 | KSC SLT 223G LFG |
| Product Name | Tact C&k Components | Tactile Switches |
| Switch Type | Tact Switch | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Gull Wing Lead | |
| Features | RoHS | |
| Min. Actuating Force | 0.5 lbs (0.2447 kg) |