C&K Components Pushbutton Switches KSA0V411LFTR

Description
Plugin Tactile Switches ROHS
Datasheet
Description
Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - KSA0V411LFTR - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KSA0V411LFTR
Pushbutton Switches KSA0V411LFTR
Plugin Tactile Switches ROHS

Plugin Tactile Switches ROHS

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSA0V411LFTR
Tactile Switches KSA0V411LFTR
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W

Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSA0V411LFTR KSA0V411LFTR
Product Name Pushbutton Switches Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers