C&K Components Tactile Switches KSC442J70SHLFS

Description
Tactile Switches Silvr 300Gf J-Lead
Datasheet
Description
Tactile Switches Silvr 300Gf J-Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSC442J70SHLFS
Tactile Switches KSC442J70SHLFS
Tactile Switches Silvr 300Gf J-Lead

Tactile Switches Silvr 300Gf J-Lead

Buy Now Datasheet
Pushbutton Switches - KSC442J70SHLFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KSC442J70SHLFS
Pushbutton Switches KSC442J70SHLFS
50mA 6.2mm 400gf 32V 6.2mm 2.3mm Round Button Standing paste SPST SMD Tactile Switches ROHS

50mA 6.2mm 400gf 32V 6.2mm 2.3mm Round Button Standing paste SPST SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC442J70SHLFS KSC442J70SHLFS
Product Name Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2065-A-J31A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers