Tactile Switches 1A 32VDC 5.2mm 1.45N Gullwing, IP67
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | KSC401G50SHLFS |
| Product Name | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Gull Wing Lead |
| Features | RoHS |
| Min. Actuating Force | 0.3 lbs (0.1223 kg) |