C&K Components Tactile Switches KSC941JLFS

Description
Tactile Switches 3.4N J Bend
Datasheet
Description
Tactile Switches 3.4N J Bend
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSC941JLFS
Tactile Switches KSC941JLFS
Tactile Switches 3.4N J Bend

Tactile Switches 3.4N J Bend

Buy Now Datasheet
Pushbutton Switches - KSC941JLFS - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KSC941JLFS
Pushbutton Switches KSC941JLFS
6.2mm 7.7mm Rectangle button 50mA Standing paste 6.2mm SPST 32V SMD,6.2x6.2mm Tactile Switches ROHS

6.2mm 7.7mm Rectangle button 50mA Standing paste 6.2mm SPST 32V SMD,6.2x6.2mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC941JLFS KSC941JLFS
Product Name Tactile Switches Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.8 lbs (0.3466 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 486-7021-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDT - Pushbuttons - HDT-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3J Hinged Tactile Switch - B3J-1000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers