C&K Components Key/Switch >> Tactile Switches KSC222JLFS

Description
50mA 6.2mm 200gf 32V 6.2mm 0.6mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Datasheet
Description
50mA 6.2mm 200gf 32V 6.2mm 0.6mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
KSC222JLFS
Key/Switch >> Tactile Switches KSC222JLFS
50mA 6.2mm 200gf 32V 6.2mm 0.6mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

50mA 6.2mm 200gf 32V 6.2mm 0.6mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC222JLFS
Tactile Switches KSC222JLFS
Tactile Switches Silver 160Gf J-Lead

Tactile Switches Silver 160Gf J-Lead

Buy Now Datasheet
Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components - 95W3276 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components
95W3276
Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components 95W3276
SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, 1.6N, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC222JLFS KSC222JLFS 95W3276
Product Name Key/Switch >> Tactile Switches Tactile Switches Switch, Spst, 0.05A, 32Vdc, 1.6N, Smd; Product Range C&k Components
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions Height: 0.6mm x Length: 6.2mm x Width: 6.2mm
Terminal Type J pin J Form Lead Surface Mount Technology; SMD
Features RoHS RoHS RoHS
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.1631 kg) 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Low Profile Process Sealed Tactile - JB15HBPE-JB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-1052-G - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details