C&K Components Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components KSC2TE41J LFS

Description
TACTILE SW, 0.003A, 24VDC, 400GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Description
TACTILE SW, 0.003A, 24VDC, 400GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components - 31AJ3573 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components
31AJ3573
Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components 31AJ3573
TACTILE SW, 0.003A, 24VDC, 400GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SW, 0.003A, 24VDC, 400GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components - 31AJ3572 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components
31AJ3572
Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components 31AJ3572
TACTILE SW, 0.003A, 24VDC, 400GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SW, 0.003A, 24VDC, 400GF, SMD; Product Range:KSC TE Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:3mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 31AJ3573
Product Name Tactile Sw, 0.003A, 24Vdc, 400Gf, Smd; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-2213818-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers