C&K Components Tactile Switches KSA0V431LFTR

Description
Tactile Switches NO SPST Ext Rnd Bttn 0.01A 32VDC 0.2W
Datasheet
Description
Tactile Switches NO SPST Ext Rnd Bttn 0.01A 32VDC 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSA0V431LFTR
Tactile Switches KSA0V431LFTR
Tactile Switches NO SPST Ext Rnd Bttn 0.01A 32VDC 0.2W

Tactile Switches NO SPST Ext Rnd Bttn 0.01A 32VDC 0.2W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number KSA0V431LFTR
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.7 lbs (0.2957 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/504D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers