C&K Components Sealed Tactile Switches KSA & KSL Series

Description
Features/Benefits Designed for automatic or manual insertion Cambered terminals to ensure self retention Top or side actuated Large choice of caps RoHS compliant and compatible Typical Applications Automotive Industrial Telecommunication networks
Datasheet
Description
Features/Benefits Designed for automatic or manual insertion Cambered terminals to ensure self retention Top or side actuated Large choice of caps RoHS compliant and compatible Typical Applications Automotive Industrial Telecommunication networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Tactile Switches - KSA & KSL Series - C&K Components
Newton, MA, USA
Sealed Tactile Switches
KSA & KSL Series
Sealed Tactile Switches KSA & KSL Series
Features/Benefits Designed for automatic or manual insertion Cambered terminals to ensure self retention Top or side actuated Large choice of caps RoHS compliant and compatible Typical Applications Automotive Industrial Telecommunication networks

Features/Benefits

  • Designed for automatic or manual insertion
  • Cambered terminals to ensure self retention
  • Top or side actuated
  • Large choice of caps
  • RoHS compliant and compatible

Typical Applications

  • Automotive
  • Industrial
  • Telecommunication networks
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Touch Switches and Tactile Switches
Product Number KSA & KSL Series
Product Name Sealed Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 9.5mm x 7.4mm x 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
30mm Key Selector Push Buttons - AK2-2PO-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1102-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers