C&K Components Tact C&k Components KSC SLT 221G LFS

Description
TACT
Datasheet
Description
TACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tact C&k Components - 35AH1064 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH1064
Tact C&k Components 35AH1064
TACT

TACT

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC SLT 221G LFS
Tactile Switches KSC SLT 221G LFS
Tactile Switches Tact, 2.4N, G leads, 1.0VA 32VDC max, IP40, 6.2x6.2mm, 5mm H

Tactile Switches Tact, 2.4N, G leads, 1.0VA 32VDC max, IP40, 6.2x6.2mm, 5mm H

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 35AH1064 KSC SLT 221G LFS
Product Name Tact C&k Components Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.5 lbs (0.2447 kg)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3FS-4 SMD Tactile Switch - B3FS-4092P-B - Aratas America LLC
Specs
Switch Dimensions 7 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers