Tactile Switches 4.3mmIP671.6N Soft ActuatorGullwing
50mA 6.2mm 225gf 32V 6.2mm 4.3mm Round Button Standing paste SPST SMD,6.2x6.2mm Tactile Switches ROHS
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KSC721GLFS | KSC721GLFS |
| Product Name | Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Gull Wing Lead | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1631 kg) |