C&K Components Tactile Switches - KSC441J70SHLFS KSC441J70SHLFS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992520-KSC441J70SHLF S Packaging: Cut Tape (CT) Number of Positions: 2 Termination: J-Bend Contact Material: Silver Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP67, Waterproof Switch Function: Off-Mom Actuator Length: 2.6 mm Switch Travel: 750 µm Contact Current Rating: 50 mA Operating Force: 5 N Mechanical Life: 300 kcycles Power Rating: 1 W Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): KSC442J70SHLFS; KSC741JLFS; KSC151JLFS; SKRBAKE010; EVQ-9P105M; EVP-AA602WKSC441J 70 SH LFS; KSC441J 70SH LFS; KSC441J70SH LFS; KSC441J70SH LFS.; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992520-KSC441J70SHLF S Packaging: Cut Tape (CT) Number of Positions: 2 Termination: J-Bend Contact Material: Silver Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP67, Waterproof Switch Function: Off-Mom Actuator Length: 2.6 mm Switch Travel: 750 µm Contact Current Rating: 50 mA Operating Force: 5 N Mechanical Life: 300 kcycles Power Rating: 1 W Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): KSC442J70SHLFS; KSC741JLFS; KSC151JLFS; SKRBAKE010; EVQ-9P105M; EVP-AA602WKSC441J 70 SH LFS; KSC441J 70SH LFS; KSC441J70SH LFS; KSC441J70SH LFS.; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSC441J70SHLFS - 992520-KSC441J70SHLFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSC441J70SHLFS
992520-KSC441J70SHLFS
Tactile Switches - KSC441J70SHLFS 992520-KSC441J70SHLFS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992520-KSC441J70SHLF S Packaging: Cut Tape (CT) Number of Positions: 2 Termination: J-Bend Contact Material: Silver Current Rating: 50 mA Length: 6.2 mm Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP67, Waterproof Switch Function: Off-Mom Actuator Length: 2.6 mm Switch Travel: 750 µm Contact Current Rating: 50 mA Operating Force: 5 N Mechanical Life: 300 kcycles Power Rating: 1 W Illumination Type: Illuminated, Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): KSC442J70SHLFS; KSC741JLFS; KSC151JLFS; SKRBAKE010; EVQ-9P105M; EVP-AA602WKSC441J 70 SH LFS; KSC441J 70SH LFS; KSC441J70SH LFS; KSC441J70SH LFS.; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 32 V Voltage Rating (DC): 32 V REACH SVHC: No SVHC Max Current Rating: 50 mA Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992520-KSC441J70SHLFS
Packaging: Cut Tape (CT)
Number of Positions: 2
Termination: J-Bend
Contact Material: Silver
Current Rating: 50 mA
Length: 6.2 mm
Orientation: Straight
Contact Plating: Silver
Ratings: Dust Tight, IP67, Waterproof
Switch Function: Off-Mom
Actuator Length: 2.6 mm
Switch Travel: 750 µm
Contact Current Rating: 50 mA
Operating Force: 5 N
Mechanical Life: 300 kcycles
Power Rating: 1 W
Illumination Type: Illuminated, Non-Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KSC442J70SHLFS; KSC741JLFS; KSC151JLFS; SKRBAKE010; EVQ-9P105M; EVP-AA602WKSC441J 70 SH LFS; KSC441J 70SH LFS; KSC441J70SH LFS; KSC441J70SH LFS.;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 32 V
Voltage Rating (DC): 32 V
REACH SVHC: No SVHC
Max Current Rating: 50 mA
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSC441J70SHLFS
Tactile Switches KSC441J70SHLFS
Tactile Switches SPST Rnd Bttn J-Bend 0.05A 32VDC 1W

Tactile Switches SPST Rnd Bttn J-Bend 0.05A 32VDC 1W

Buy Now Datasheet
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components - 95W3295 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components
95W3295
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components 95W3295
SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; Product Range:KSC4 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mmRoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; Product Range:KSC4 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:400gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 992520-KSC441J70SHLFS KSC441J70SHLFS 95W3295
Product Name Tactile Switches - KSC441J70SHLFS Tactile Switches Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components
Min. Actuating Force 1.1 lbs (0.5098 kg) 0.7 lbs (0.3059 kg) 0.9 lbs (0.3999 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg) 0.7 lbs (0.3059 kg)
Max Current Rating 0.0500 amps 0.0500 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Alcoswitch Te Connectivity - 28AC7569 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details