C&K Components Tactile Switches KSC442J 70SH LFS

Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 32V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSC442J 70SH LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC442J 70SH LFS
Tactile Switches KSC442J 70SH LFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet
Tact C&k Components - 35AH1148 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
35AH1148
Tact C&k Components 35AH1148
TACT

TACT

Supplier's Site
Tact C&k Components - 39AH6784 - Newark, An Avnet Company
Chicago, IL, United States
Tact C&k Components
39AH6784
Tact C&k Components 39AH6784
TACT

TACT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number KSC442J 70SH LFS 35AH1148
Product Name Tactile Switches Tact C&k Components
Switch Function Off-Mom
Switching Mechanism SPST-NO
Terminal Type J Lead
Max. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-592 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers