C&K Components Tactile Switches - KSC442J70SHLFSPF KSC442J70SHLFSPF

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963821-KSC442J70SHLF SPF Contact Current Rating: 50 mA Operating Force: 4 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963821-KSC442J70SHLF SPF Contact Current Rating: 50 mA Operating Force: 4 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSC442J70SHLFSPF - 963821-KSC442J70SHLFSPF - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSC442J70SHLFSPF
963821-KSC442J70SHLFSPF
Tactile Switches - KSC442J70SHLFSPF 963821-KSC442J70SHLFSPF
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963821-KSC442J70SHLF SPF Contact Current Rating: 50 mA Operating Force: 4 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963821-KSC442J70SHLFSPF
Contact Current Rating: 50 mA
Operating Force: 4 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSC442J70SHLFSPF
Tactile Switches KSC442J70SHLFSPF
Tactile Switches Tact 6.2 x 6.2, 5.1 mm H, 4.0N, J leads, 1M cyles, Potting Friendly, IP67

Tactile Switches Tact 6.2 x 6.2, 5.1 mm H, 4.0N, J leads, 1M cyles, Potting Friendly, IP67

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 963821-KSC442J70SHLFSPF KSC442J70SHLFSPF
Product Name Tactile Switches - KSC442J70SHLFSPF Tactile Switches
Min. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.4078 kg)
Max. Actuating Force 0.9 lbs (0.4078 kg) 0.9 lbs (0.4078 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type J Form Lead
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213819-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details