C&K Components Tactile Switches - KSA0M211LFTR KSA0M211LFTR

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997209-KSA0M211LFTR Number of Positions: 2 Categories: Tactile Switches Alternative Parts (Cross-Reference): KSA0M211LFTRKSA0M211 LFTR; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997209-KSA0M211LFTR Number of Positions: 2 Categories: Tactile Switches Alternative Parts (Cross-Reference): KSA0M211LFTRKSA0M211 LFTR; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSA0M211LFTR - 997209-KSA0M211LFTR - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSA0M211LFTR
997209-KSA0M211LFTR
Tactile Switches - KSA0M211LFTR 997209-KSA0M211LFTR
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997209-KSA0M211LFTR Number of Positions: 2 Categories: Tactile Switches Alternative Parts (Cross-Reference): KSA0M211LFTRKSA0M211 LFTR; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997209-KSA0M211LFTR
Number of Positions: 2
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KSA0M211LFTRKSA0M211 LFTR;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSA0M211LFTR
Tactile Switches KSA0M211LFTR
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W

Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 997209-KSA0M211LFTR KSA0M211LFTR
Product Name Tactile Switches - KSA0M211LFTR Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.3 lbs (0.1325 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers