HARTING 09664526612 D-Sub Connector
HARTING 09664526612 D-Sub Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37 Way D-Sub Socket, Right Angle, PCB, Gold Contacts, 6A Product overview: 09664526612 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-09664526612 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9235097 | 1195-2566-ND | 439-09664526612 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | 6A Electronic Connector |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Right Angle; Right angle | ||
| Termination | Solder | Solder |