DigiKey Datasheets for Light Curtains

Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.


Light Curtains: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
EZ-SCREEN LS CASCADE, EMITTER; R
EZ-SCREEN TYPE 2 ; TRIP OUTPUT;
EZ-SCREEN TYPE 2 HEAVY DUTY V-SE
EZ-SCREEN TYPE 2 HEAVY DUTY; LAT
EZ-SCREEN TYPE 2 HEAVY DUTY; TRI
EZ-SCREEN TYPE 2; LATCH OUTPUT;
Light Curtain 14mm Finger Blanking, Muting Function
Light Curtain 14mm Finger Transmitter Only
Light Curtain 14mm Finger
Light Curtain 20mm Finger/Hand Blanking, Muting Function
Light Curtain 23mm Finger/Hand Transmitter Only
Light Curtain 23mm Finger/Hand
Light Curtain 24mm Hand
Light Curtain 25mm Hand Blanking, Muting Function
Light Curtain 25mm Hand
Light Curtain 27mm Hand
Light Curtain 30mm Hand/Arm Blanking, Muting Function
Light Curtain 30mm Hand
Light Curtain 45mm Arm/Foot Blanking, Muting Function
Light Curtain 47mm Arm/Foot
Light Curtain 55mm Leg/Body Blanking, Muting Function
Light Curtain Body
Light Curtain Muting Function
LIGHT CURTAIN
LS2E30-1050Q8 EZS TYPE2 E TRIP 3
LS2E30-1200Q8 EZS TYPE2 E TRIP 3
LS2E30-1350Q8 EZS TYPE2 E TRIP 3
LS2E30-1500Q8 EZS TYPE2 E TRIP 3
LS2E30-150Q8 EZS TYPE2 E TRIP 30
LS2E30-1650Q8 EZS TYPE2 E TRIP 3
LS2E30-300Q8 EZS TYPE2 E TRIP 30
LS2E30-450Q8 EZS TYPE2 E TRIP 30
LS2E30-600Q8 EZS TYPE2 E TRIP 30
LS2E30-750Q8 EZS TYPE2 E TRIP 30
LS2E30-900Q8 EZS TYPE2 E TRIP 30
LS2HDE30-1050Q8 EZS T2 HD EMTR 3
LS2HDE30-450Q8 EZS T2 HD EMTR 30
LS2HDE30-600Q8 EZS T2 HD EMTR 30
LS2HDE30-900Q8 EZS T2 HD EMTR 30
LS2HDLR30-150Q8 EZS T2 HD RCVR L
LS2HDTR30-450Q8 EZS T2 HD RCVR T
LS2HDTR30-600Q8 EZS T2 HD RCVR T
LS2HDTR30-900Q8 EZS T2 HD RCVR T
LS2LK30-1500Q88-1RE7 5 TYP2 KIT L
LS2LK30-300Q88-1RE15 EZS TYPE2 K
LS2LR30-1050Q8 EZS TYPE2 R LATCH
LS2LR30-1500Q8 EZS TYPE2 R LATCH
LS2LR30-450Q8 EZS TYPE2 R LATCH
LS2LR30-750Q8 EZS TYPE2 R LATCH
LS2LR30-900Q8 EZS TYPE2 R LATCH
LS2TK30-1050Q88-1RE1 5 EZS TYP2 P
LS2TK30-1050Q88-1RE2 5 EZS TYP2 P
LS2TK30-1500Q88-2RE2 5 EZS TYP2 P
LS2TK30-300Q88-1RE15 EZS TYPE2 P
LS2TK30-450Q88-2RE15 EZS TYPE2 P
LS2TK30-600Q88-1RE15 EZS TYPE2 P
LS2TK30-600Q88-1RE25 TYPE2 PAIR
LS2TK30-750Q88-1RE15 EZS TYPE2 K
LS2TK30-750Q88-1RE25 EZS TYPE2 K
LS2TR30-1050Q8 EZS TYPE2 R TRIP
LS2TR30-1500Q8 EZS TYPE2 R TRIP
LS2TR30-150Q8 EZS TYPE2 R TRIP 3
LS2TR30-1650Q8 EZS TYPE2 R TRIP
LS2TR30-300Q8 EZS TYPE2 R TRIP 3
LS2TR30-450Q8 EZS TYPE2 R TRIP 3
LS2TR30-600Q8 EZS TYPE2 R TRIP 3
LS2TR30-750Q8 EZS TYPE2 R TRIP 3
LS2TR30-900Q8 EZS TYPE2 R TRIP 3
S4B EMITTER; AREA: 1350 MM
S4B EMITTER; AREA: 1500 MM
S4B EMITTER; AREA: 1650 MM
S4B EMITTER; AREA: 1800 MM
S4B RECEIVER; AREA: 1350 MM
S4B RECEIVER; AREA: 1650 MM
S4B RECEIVER; AREA: 1800 MM
S4B, RECEIVER; AREA: 1500 MM
SAFETY LIGHT CURTAIN, EMITTER
SAFETY LIGHT CURTAIN, RECEIVER
SAFETY LIGHT CURTAIN
TYPE 4 ARM/FOOT, 950MM,IP-67
TYPE 4 FINGER, 1,110MM,IP-67
TYPE 4 FINGER, 390MM,IP-67
TYPE 4 FINGER, 790MM,IP-67

<< Prev Next >>