Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
SLC4P24-320P44
Description
Light Curtain 24mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 24mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2170-SLC4P24-320P44-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
12.6 inch (320 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Spanning Distance
394 inch (10000 mm)
Protection Height
17.72 inch (450 mm)
Safety Category Type
Type 4
View Details
Operating Temperature
-13 to 122 F (-25 to 50 C)
Safety Category Type
Type 4
View Details