For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Light Curtain 30mm Hand
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | Light Curtains | Light Curtains | Light Curtains |
| Product Number | OY049S | OY049S | 2330-OY049S-ND |
| Product Name | Safety light curtain | Safety light curtain | Machine Safety - Light Curtains, Light Grids |
| Spanning Distance | 0.0 to 472 inch (0.0 to 12000 mm) | 0.0 to 472 inch (0.0 to 12000 mm) | |
| Protection Height | 53.54 inch (1360 mm) | 53.54 inch (1360 mm) | 53.54 inch (1360 mm) |
| Response Time | 17 milliseconds | 17 milliseconds | |
| Operating Temperature | 14 to 131 F (-10 to 55 C) | 14 to 131 F (-10 to 55 C) | 14 to 131 F (-10 to 55 C) |