ifm electronic gmbh Safety light curtain OY008S

Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - OY008S - ifm electronic gmbh
Essen, Germany
Safety light curtain
OY008S
Safety light curtain OY008S
Reliable protection of hazardous areas and gates Complies with the requirements of type 4 to IEC 61496 Wide range selectable on the unit Slim, robust design for use in harsh industrial environments Easy connection via the tried-and-tested M12 connector For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Reliable protection of hazardous areas and gates
  • Complies with the requirements of type 4 to IEC 61496
  • Wide range selectable on the unit
  • Slim, robust design for use in harsh industrial environments
  • Easy connection via the tried-and-tested M12 connector

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Safety light curtain - OY008S - ifm efector inc.
Malvern, PA, United States
Safety light curtain
OY008S
Safety light curtain OY008S
Reliable protection of hazardous areas Complies with the requirements of type 4 to IEC 61496 Short and long range selectable via wiring Slim, robust design for use in harsh industrial environments Industry standard M12 connection for simple wiring For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable protection of hazardous areas
  • Complies with the requirements of type 4 to IEC 61496
  • Short and long range selectable via wiring
  • Slim, robust design for use in harsh industrial environments
  • Industry standard M12 connection for simple wiring

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Machine Safety - Light Curtains, Light Grids - 2330-OY008S-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2330-OY008S-ND
Machine Safety - Light Curtains, Light Grids 2330-OY008S-ND
Light Curtain 14mm Finger

Light Curtain 14mm Finger

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Light Curtains Light Curtains Light Curtains
Product Number OY008S OY008S 2330-OY008S-ND
Product Name Safety light curtain Safety light curtain Machine Safety - Light Curtains, Light Grids
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm) 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 47.64 inch (1210 mm) 47.64 inch (1210 mm) 47.64 inch (1210 mm)
Response Time 16.5 milliseconds 16.5 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to 131 F (-10 to 55 C) 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1025451-ND - DigiKey
Specs
Protection Height 54.33 inch (1380 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety Light Curtain - 440L-C4JL0640YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details