Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
LS2TR30-1200Q8
Description
Light Curtain 30mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 30mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2170-LS2TR30-1200Q8-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
47.24 inch (1200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
41.34 inch (1050 mm)
Response Time
11 milliseconds
Safety Category Type
Type 4
View Details
Allen-Bradley / Rockwell Automation
Protection Height
31.5 inch (800 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers