Texas Instruments Digital Isolators - ISO7841FDWWR ISO7841FDWWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811764-ISO7841FDWWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811764-ISO7841FDWWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7841FDWWR - 811764-ISO7841FDWWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7841FDWWR
811764-ISO7841FDWWR
Digital Isolators - ISO7841FDWWR 811764-ISO7841FDWWR
Manufacturer: Texas Instruments Win Source Part Number: 811764-ISO7841FDWWR Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.7ns, 1.9ns Number of Channels: 4 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 100kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC (0.551", 14.00mm Width) Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.1ns Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 811764-ISO7841FDWWR
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.7ns, 1.9ns
Number of Channels: 4
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 100kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC (0.551", 14.00mm Width)
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.1ns
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V

Buy Now
DGTL ISO 5700VRMS 4CH GP 16SOIC - 815-ISO7841FDWWR - Utmel Electronic Limited
Hong Kong, China
DGTL ISO 5700VRMS 4CH GP 16SOIC
815-ISO7841FDWWR
DGTL ISO 5700VRMS 4CH GP 16SOIC 815-ISO7841FDWWR
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7841FDWWR
Isolators - Digital Isolators ISO7841FDWWR
DGTL ISO 5700VRMS 4CH GP 16SOIC

DGTL ISO 5700VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners
Product Number 811764-ISO7841FDWWR 815-ISO7841FDWWR ISO7841FDWWR
Product Name Digital Isolators - ISO7841FDWWR DGTL ISO 5700VRMS 4CH GP 16SOIC Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details