Sharp Corporation Electrical Parts - PC3SD21NTZD PC3SD21NTZD

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235733-PC3SD21NTZD Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm), 5 Leads Approvals: CSA, UR Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Hold (Ih): 3.5mA Family Name: PC3SD21 Zero Crossing Circuit: Yes Turn On Time: 50μs (Maximum) Categories: Isolators Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 3mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): PC3SD21NTZDF; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235733-PC3SD21NTZD Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm), 5 Leads Approvals: CSA, UR Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Hold (Ih): 3.5mA Family Name: PC3SD21 Zero Crossing Circuit: Yes Turn On Time: 50μs (Maximum) Categories: Isolators Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 3mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): PC3SD21NTZDF; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PC3SD21NTZD - 1235733-PC3SD21NTZD - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PC3SD21NTZD
1235733-PC3SD21NTZD
Electrical Parts - PC3SD21NTZD 1235733-PC3SD21NTZD
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235733-PC3SD21NTZD Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm), 5 Leads Approvals: CSA, UR Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Hold (Ih): 3.5mA Family Name: PC3SD21 Zero Crossing Circuit: Yes Turn On Time: 50μs (Maximum) Categories: Isolators Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 3mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): PC3SD21NTZDF; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235733-PC3SD21NTZD
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Approvals: CSA, UR
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 3.5mA
Family Name: PC3SD21
Zero Crossing Circuit: Yes
Turn On Time: 50μs (Maximum)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 3mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): PC3SD21NTZDF;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
OPTOISOLATOR 5KV TRIAC 6DIP - 733-PC3SD21NTZD - Utmel Electronic Limited
Hong Kong, China
OPTOISOLATOR 5KV TRIAC 6DIP
733-PC3SD21NTZD
OPTOISOLATOR 5KV TRIAC 6DIP 733-PC3SD21NTZD
OPTOISOLATOR 5KV TRIAC 6DIP

OPTOISOLATOR 5KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1235733-PC3SD21NTZD 733-PC3SD21NTZD
Product Name Electrical Parts - PC3SD21NTZD OPTOISOLATOR 5KV TRIAC 6DIP
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details