Silicon Labs Digital Isolators - SI8661BB-B-IS1R SI8661BB-B-IS1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 804487-SI8661BB-B-IS 1R Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 35kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 804487-SI8661BB-B-IS 1R Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 35kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8661BB-B-IS1R - 804487-SI8661BB-B-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8661BB-B-IS1R
804487-SI8661BB-B-IS1R
Digital Isolators - SI8661BB-B-IS1R 804487-SI8661BB-B-IS1R
Manufacturer: Silicon Labs Win Source Part Number: 804487-SI8661BB-B-IS 1R Packaging: Reel Type: General Purpose Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.5ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 5/1 Common Mode Transient Immunity (Min): 35kV/μs Isolated Power: No Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns Pulse Width Distortion (Maximum): 4.5ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Silicon Labs
Win Source Part Number: 804487-SI8661BB-B-IS1R
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 5/1
Common Mode Transient Immunity (Min): 35kV/μs
Isolated Power: No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Propagation Delay tpLH / tpHL (Maximum): 13ns, 13ns
Pulse Width Distortion (Maximum): 4.5ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width) - 715-SI8661BB-B-IS1R - Utmel Electronic Limited
Hong Kong, China
General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width)
715-SI8661BB-B-IS1R
General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width) 715-SI8661BB-B-IS1R
General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width)

General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width)

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Signal Isolators Signal Conditioners
Product Number 804487-SI8661BB-B-IS1R 715-SI8661BB-B-IS1R
Product Name Digital Isolators - SI8661BB-B-IS1R General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width)
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2701748 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Relay Output; Current, Relay
Agency Approval IECEx/ATEX
Inputs Thermocouple Input; RTD Input; Thermocouple, Current, RTD, Voltage, Potentiometer, Linear Resistance
View Details