Manufacturer: Grayhill Inc.
Win Source Part Number: 1323835-76SB08T
Category: Switches>DIP Switches
Packaging: Tube
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.315" (8.00mm)
Length: 0.880" (22.35mm)
Standard Package: 12
Mounting: Through Hole
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Rocker
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: GH7177
Base Product Number: 76SB
RoHS Status: RoHS Compliant
Dip Switch SPST 8 Position Through Hole Rocker Actuator 150mA 30VDC
SWITCH ROCKER DIP SPST 150MA 30V
Thru-Hole DIP Switch, SPST Contact Form
Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.
DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 8 Pos
GRAYHILL 76SB08T DIP / SIP Switch, 76 Series, SPST, Through Hole, 8 Circuits, DIP Unsealed, 30 VDC
SWITCH, DIP, 8 POSITION, SPST, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
SWITCH, SPST, 8 POS, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:76 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1323835-76SB08T | GH7177-ND | 76SB08T | 70216660 | 76SB08T | 330-76SB08T | 33K2696 |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | Switch, DIP; 0.880 in. L x 0.380 in. W;8; SPST; Thru-Hole; 0.1 in.; 0.02 in. | DIP Switches / SIP Switches | GRAYHILL 76SB08T DIP / SIP Switch, 76 Series, SPST, Through Hole, 8 Circuits, DIP Unsealed, 30 VDC | Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Grayhill |
| Number of Positions Available | 8 | 8 | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |||
| Max DC Voltage Rating | 30 volts | 30 volts | 30 volts | 30 volts | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |