Grayhill, Inc. DIP Switches 94HAB10T

Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7252-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7252-ND
DIP Switches GH7252-ND
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
Switches DIP Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches DIP Switches
Switches DIP Switches
Manufacturer: Grayhill Inc. Category: Switches DIP Switches Series: 94H Package: Tube Product Status: Active Base Product Number: 94HAB10 Pitch: 0.100" (2.54mm), Full Actuator Type: Rotary for Tool Actuator Level: Flush, Recessed

Manufacturer: Grayhill Inc.
Category: Switches DIP Switches
Series: 94H
Package: Tube
Product Status: Active
Base Product Number: 94HAB10
Pitch: 0.100" (2.54mm), Full
Actuator Type: Rotary for Tool
Actuator Level: Flush, Recessed

Buy Now Datasheet
Switches - DIP Switches 94HAB10T
SWITCH ROTARY DIP BCD 100MA 50V

SWITCH ROTARY DIP BCD 100MA 50V

Supplier's Site
Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube - 330-94HAB10T - Utmel Electronic Limited
Hong Kong, China
Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube
330-94HAB10T
Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube 330-94HAB10T
Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube

Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7252-ND 94HAB10T 330-94HAB10T
Product Name DIP Switches Switches DIP Switches Switches - DIP Switches Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-943TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-5161390-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 14
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
A6H Slide DIP Switch - A6H-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 11.39 x 4.5 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP & SIP Switches - 1759602P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details