Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
GRAYHILL 78B08T DIP / SIP Switch, 78 Series, SPST, Through Hole, 8 Circuits, DIP Unsealed, 30 VDC
Thru-Hole DIP Switch, 8 Positions
Rated to make and break 1 mA, 5 VDC; or 50 mA, 30 VDC; or 150 mA, 30 VDC for 10,000 operations. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised slides — 0.315" (8.0 mm); Recessed slides — 0.265" (6.73 mm).
SWITCH, DIP, 8 POSITION, SPST, RAISED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
SWITCH, SPST, 8 POS, RAISED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:78 Series;RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 150MA 30V
DIP Switches / SIP Switches DIP Switch SPST Raised Slide 8 Pos
| DigiKey | Utmel Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7193-ND | 330-78B08T | 70216694 | 36K2521 | 78B08T | 78B08T |
| Product Name | DIP Switches | GRAYHILL 78B08T DIP / SIP Switch, 78 Series, SPST, Through Hole, 8 Circuits, DIP Unsealed, 30 VDC | Switch, DIP; 0.880 in. L x 0.245 in. W x 0.380 in. H; 8; SPST; Thru-Hole | Switch, Dip, 8 Position, Spst, Raised Slide; No. Of Circuits Grayhill | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | ||||
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps |