Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
SWITCH SLIDE DIP SPST 150MA 30V
GRAYHILL 78B08ST DIP / SIP Switch, 78 Series, SPST, Through Hole, 8 Circuits, DIP Sealed, 30 VDC
SWITCH, DIP, 8 POSITION, SPST, RAISED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
SWITCH, SPST, 8 POS, RAISED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:78 Series;RoHS Compliant: Yes
DIP Switches / SIP Switches DIP Switch SPST 8 Pos Tape Seal
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7192-ND | 78B08ST | 330-78B08ST | 36K2520 | 39K3498 | 78B08ST |
| Product Name | DIP Switches | Switches - DIP Switches | GRAYHILL 78B08ST DIP / SIP Switch, 78 Series, SPST, Through Hole, 8 Circuits, DIP Sealed, 30 VDC | Switch, Dip, 8 Position, Spst, Raised Slide; No. Of Circuits Grayhill | Switch, Spst, 8 Pos, Raised Slide; No. Of Circuits Grayhill | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | Through Hole | |||
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps |