Nidec America Corporation DIP Switches - CFP-0412MC CFP-0412MC

Description
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051850-CFP-0412MC Number of Positions: 4 Termination: PC Pins Categories: DIP Switches Alternative Parts (Cross-Reference): CFP-0412MCCFP0412MC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 24 V Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051850-CFP-0412MC Number of Positions: 4 Termination: PC Pins Categories: DIP Switches Alternative Parts (Cross-Reference): CFP-0412MCCFP0412MC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 24 V Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CFP-0412MC - 1051850-CFP-0412MC - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - CFP-0412MC
1051850-CFP-0412MC
DIP Switches - CFP-0412MC 1051850-CFP-0412MC
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051850-CFP-0412MC Number of Positions: 4 Termination: PC Pins Categories: DIP Switches Alternative Parts (Cross-Reference): CFP-0412MCCFP0412MC; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 24 V Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051850-CFP-0412MC
Number of Positions: 4
Termination: PC Pins
Categories: DIP Switches
Alternative Parts (Cross-Reference): CFP-0412MCCFP0412MC;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 24 V
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now
Dip Switch, Piano, 4Pst-No, 0.1A/6V, Tht Rohs Compliant Nidec Copal Electronics - 26AK5609 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Piano, 4Pst-No, 0.1A/6V, Tht Rohs Compliant Nidec Copal Electronics
26AK5609
Dip Switch, Piano, 4Pst-No, 0.1A/6V, Tht Rohs Compliant Nidec Copal Electronics 26AK5609
DIP SWITCH, PIANO, 4PST-NO, 0.1A/6V, THT ROHS COMPLIANT: YES

DIP SWITCH, PIANO, 4PST-NO, 0.1A/6V, THT ROHS COMPLIANT: YES

Supplier's Site
DIP Switches ROHS - 10895-CFP-0412MC - Utmel Electronic Limited
Hong Kong, China
DIP Switches ROHS
10895-CFP-0412MC
DIP Switches ROHS 10895-CFP-0412MC
- DIP Switches ROHS

- DIP Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1051850-CFP-0412MC 26AK5609 10895-CFP-0412MC
Product Name DIP Switches - CFP-0412MC Dip Switch, Piano, 4Pst-No, 0.1A/6V, Tht Rohs Compliant Nidec Copal Electronics DIP Switches ROHS
Number of Positions Available 4
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5161390-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-938CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details