DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 100 150 163
Product Name Notes
Breadboard Module DC DC Converter 2 Output 12V -12V 100mA, 100mA 4.5V - 5.5V Input
Breadboard Module DC DC Converter 2 Output 3.3V -3.3V 350mA, 320mA 4.5V - 5.5V Input
Breadboard Module DC DC Converter 2 Output 5V -5V 250mA, 200mA 4.5V - 5.5V Input
Breadboard Module DC DC Converter 2 Output 9V -9V 130mA, 130mA 4.5V - 5.5V Input
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 4W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER 12V 0.5A
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 9W
DC DC CONVERTER 15V 0.5A
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 40W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 15V 9W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 30W
DC DC CONVERTER 3.3V 0.1W
DC DC CONVERTER 3.3V 0.5A
DC DC CONVERTER 3.3V 1A
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 5V 0.1W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1A
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 9W
DC DC CONVERTER 9V 0.5A
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 30W
DC DC CONVERTER 9V 40W
DC DC Converter Output Input
DC DC CONVERTER15V 1W
DC DC CONVERTER5V 30W
DC-DC INDUSTRIAL
DC-DC PHOTOVOLTAIC
DC-DC TELECOM
DC-DC
DC/DC CONVERTER 12V INPUT, 5V OU
DC/DC CONVERTER 35W
DC/DC CONVERTER INPUT: 12V OUTPU
DC/DC CONVERTER INPUT: 24V OUTPU
DC/DC CONVERTER INPUT: 3.3V OUTP
DC/DC CONVERTER INPUT: 5V OUTPUT
High Voltage - Non-Isolated Module DC DC Converter 1 Output -40000V 100mA 11V - 16V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output -40000V 750mA 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 0.333mA 22V - 26V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 167µA 4.5V - 5.5V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 267µA 11V - 13V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 333µA 22V - 26V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 40000V 100mA 11V - 16V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 40000V 370mA 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 40000V 750mA 23V - 30V Input
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 3.333A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 3.333A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 3.33A 200V - 1500V Input
Isolated Module DC DC Converter 1 Output 15V 2.667A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 2.667A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 2.67A 200V - 1500V Input
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 1.667A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 1.667A 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 1.67A 200V - 1500V Input
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 700mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 700mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input
ISOLATED MODULE DC DC CONVERTERS
Isolated Module, Conformal Coated DC DC Converter 1 Output 12V 340mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 1 Output 15V 280mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 1 Output 3.3V 1.5A 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 1 Output 3.3V 4.5A 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 1 Output 3.3V 900mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 1 Output 5.1V 1.2A 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 1 Output 5.1V 3.5A 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 1 Output 5V 700mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 12V -12V 170mA, 170mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 12V 12V 300mA, 300mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 12V 12V 700mA, 700mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 15V -15V 140mA, 140mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 15V 15V 240mA, 240mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 15V 15V 560mA, 560mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 24V -24V 80mA, 80mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 24V 24V 150mA, 150mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 24V 24V 350mA, 350mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 2 Output 5V 5V 700mA, 700mA 16.8V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 4 Output 12V 12V 12V 700mA, 700mA, 700mA 18V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 4 Output 15V 15V 15V 600mA, 600mA, 600mA 18V - 75V Input
Isolated Module, Conformal Coated DC DC Converter 4 Output 5V 5V 5V 1.4A, 1.4A, 1.4A 18V - 75V Input

<< Prev Next >>