DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 60 70 100 150 163
Product Name Notes
4kW liquid cooled DC/DC Converte
DC DC Converter Output - Input
DC DC Converter Output Input
DC-DC IGBT & SIC
DC-DC INDUSTRIAL
DC-DC
Enclosed DC DC Converter 1 Output 14.4V 229A 430VDC Input
Enclosed DC DC Converter 1 Output 14.4V 278A 430V Input
Enclosed DC DC Converter 1 Output 28V 120A 430V Input
Enclosed DC DC Converter 1 Output 28V 143A 430V Input
Enclosed DC DC Converter 1 Output 5V 5A 35V Input
Enclosed, High Voltage DC DC Converter 1 Output 30000V 130µA 30V Input
Enclosed, High Voltage DC DC Converter 1 Output 30000V 1mA 30V Input
Enclosed, High Voltage DC DC Converter 1 Output 30000V 500µA 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output -30000V 1A 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 250µA 4.5V - 5.5V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 400µA 11V - 13V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 22V - 26V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 30000V 1A 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 30000V 500mA 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 35000V 420mA 23V - 30V Input
High Voltage - Non-Isolated Module DC DC Converter 1 Output 35000V 860mA 23V - 30V Input
Isolated Module DC DC Converter 1 Output 12V 166.7mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 166.7mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 133.3mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 134mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 83.3mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 3.3V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 400mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 400mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 222.2mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 9V 222.2mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 300mA 9V - 36V Input
ISOLATED MODULE DC DC CONVERTERS
Isolated PoE Module DC DC Converter 1 Output 12V 2.5A 36V - 57V Input
Isolated PoE Module DC DC Converter 1 Output 5V 5A 36V - 57V Input
Non-Isolated PoL Module, Conformal Coated DC DC Converter 1 Output 50 ~ 160V 2.2A 24V - 160V Input

<< Prev Next >>