DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 70 100 150 163
Product Name Notes
#NAME?
DC-DC INDUSTRIAL CONVERTER 1 OUT
DC-DC INDUSTRIAL CONVERTER
DC-DC INDUSTRIAL
Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 200mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 43.2V - 52.8V Input
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 8.55V - 9.45V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 11.4V - 12.6V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 14.25V - 15.75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 22.8V - 25.2V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 3.135V - 3.465V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.75V - 5.25V Input
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 8.55V - 9.45V Input
ISOLATED MODULE DC DC CONVERTERS

<< Prev Next >>