DigiKey Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC Converter Output - Input | |
| DC DC Converter Output Input | |
| DC-DC IGBT & SIC | |
| DC-DC INDUSTRIAL CONVERTER 1 OUT | |
| DC-DC INDUSTRIAL | |
| Enclosed DC DC Converter 1 Output -1000V 20mA 30V Input | |
| Enclosed DC DC Converter 1 Output -1000V 30mA 30V Input | |
| Enclosed DC DC Converter 1 Output 1000V 250µA 26.4V Input | |
| Enclosed DC DC Converter 1 Output 1000V 30mA 30V Input | |
| Enclosed, High Voltage DC DC Converter 1 Output 1000V 30mA 30V Input | |
| Enclosed, High Voltage DC DC Converter 2 Output 1000V -1000V 125mA 30V Input | |
| Enclosed, High Voltage DC DC Converter 2 Output 1000V -1000V 125mA, 125mA 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 20mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 30mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1000V 4mA 11V - 16V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 20mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 30mA 23V - 30V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 4mA 11V - 16V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 100mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 66.6mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 50mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111.1mA 43.2V - 52.8V Input | |
| Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| ISOLATED MODULE DC DC CONVERTERS |
| << Prev | Next >> |