DigiKey Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 100 150 163
Product Name Notes
DC-DC INDUSTRIAL
DC-DC
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 84mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 67mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 40mA 36V - 65V Input
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 3.3V 303mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 111mA 4.5V - 5.5V Input
Isolated Module DC DC Converter 1 Output 9V 112mA 4.5V - 5.5V Input
ISOLATED MODULE DC DC CONVERTERS

<< Prev Next >>