Edmund Optics Inc. Datasheets for Optical Windows
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| <0.25% Reflection at Design Wavelength Coatings Available for HeNe and Nd:YAG Laser Sources Precision N-BK7 Substrate Also Available Uncoated, MgF2 Coated and VIS 0° Coated TECHSPEC® 1/4λ N-BK7 Laser-Line... | |
| 1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited... | |
| 266nm, 355nm, 532nm and 1064nm Options Available Low Auto-Fluorescence High Damage Threshold TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at... | |
| Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured... | |
| Cleartran Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran Windows are... | |
| Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports... | |
| Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics,... | |
| Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness,... | |
| Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the... | |
| Excellent Transmission from 250nm 16µm Low Cost Ideal for FTIR Spectroscopy Potassium Bromide (KBr) Windows Also Available Sodium Chloride (NaCl) is a material commonly used in FTIR spectroscopy. NaCl is... | |
| Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR... | |
| Features Extreme Surface Hardness Chemical Resistance Transmits Wavelengths Ranging From UV to Mid-Infrared Thinner and Stronger than Standard Glass Windows TECHSPEC® Sapphire Windows are manufactured from single crystal sapphire, making... | |
| High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on... | |
| Ideal for Viewing Brewsters Fringes and Newtons Rings Greater Visibility than Helium Type Lighting Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward) Green Monochromatic Lamps are... | |
| Large Selection of Sizes Available Uncoated or with a MgF2 Anti-Reflection Coating Custom Sizes Available for Volume OEM Requirements TECHSPEC® B270 Windows are ideal for commercial applications requiring a... | |
| Lightweight Alternative to Glass Windows Excellent Thermal and Chemical Resistance Higher Transmission than Similar Transparent Plastics Clear Optical Cast Plastic Windows are optically clear, yet durable enough to withstand harsh... | |
| Low Absorption, High Transmission UV Grade Calcium Fluoride Ideal for Applications Ranging from 250nm thru 7µm Low Index of Refraction Calcium fluoride is often used in spectroscopic windows and lenses... | |
| Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that... | |
| Low Dispersion Available Uncoated or AR Coated for 3 - 12µm Ideal for Thermal Imaging, FLIR, and Medical Systems TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety... | |
| Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge... | |
| Transmission from 1.2 - 7µm Available Uncoated or AR Coated for 3 - 5µm Ideal for Weight Sensitive Applications TECHSPEC® Silicon (Si) Windows manufactured from optical grade silicon are popular... | |
| Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively... | |
| Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their... | |
| Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm Minimal Chromatic Aberration Due to Low Dispersion Ideal for Infrared Applications Requiring Rugged Optics TECHSPEC® Germanium (Ge) Windows are available... | |
| UV, Visible, and NIR Anti-Reflection Coated Versions Available High Tolerance for Precision Applications Sizes Ranging from 5 - 50mm Diameters Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade... | |
| Wide Selection of Colors and Lengths Continuous or Strobed Operation Selectable 10° Angular Spread Standard Versions Also Available Banner Industrial IP68 LED Linear Arrays are ideal for illuminating large areas... |
| Next >> |